The S7NSRY-044100 is a plastic cam follower with a 1-inch diameter polymer roller and a 1-inch stainless steel stud, designed for high-speed, maintenance-free operation in light-duty applications such as packaging and semiconductor equipment. The roller is made of precision-machined hi-tech polymers, enclosing pre-lubricated ball bearings for life, eliminating the need for grease and preventing metal-on-metal wear. It supports a maximum load of 140 lbs, has a stud thread of 7/16-20 UNF, and features quiet operation and dimensional stability in harsh or washdown environments. The overall length is 1.500 inches, with a hex socket width of 0.500 inches and a roller width of 0.625 inches.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S7NSRY-044100 |
| Product Name | Polymer 1 Inch Cam Follower with 1 Inch Stainless Steel Stud |
| Type | Stud |
| Load Rating | 140 lbs (63.49 kg) |
| Outside Diameter | 1 inch (25.4 mm) |
| Stud Diameter | 0.4380 inch (11.13 mm) |