Y80L -- CAM FOLLOWERS & YOKE ROLLERS
RBC Bearings
Cam Followers & Yoke Rollers
Y80L
Description
Yoke Type Cam Follower
-
Pacific International Bearing, Inc.
Datasheet
Description
Yoke Type Cam Follower
Datasheet
Suppliers
Cam Followers & Yoke Rollers
Y80L
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
Y80L |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Yoke
|
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
1660 lbs (753 kg)
View Details
Bearing Surface
Separable Type
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Speed Limit
7000 rpm
Outside Diameter
0.7480 inch (19 mm)
View Details
Accurate Bushing Company, Inc.
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details