RBC Bearings Cam Follower Y48

Description
CAM FOLLOWERS AND YOKE ROLLERS, 7/16" BORE; 1-1/2" ROLLER DIAMETER; 7/8" ROLLER WIDTH; FLAT ROLLER; YOKE TYPE; OPEN; NEEDLE BEARING; RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS AND YOKE ROLLERS, 7/16" BORE; 1-1/2" ROLLER DIAMETER; 7/8" ROLLER WIDTH; FLAT ROLLER; YOKE TYPE; OPEN; NEEDLE BEARING; RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 57274928 - Radwell International
Willingboro, NJ, United States
Cam Follower
57274928
Cam Follower 57274928
CAM FOLLOWERS AND YOKE ROLLERS, 7/16" BORE; 1-1/2" ROLLER DIAMETER; 7/8" ROLLER WIDTH; FLAT ROLLER; YOKE TYPE; OPEN; NEEDLE BEARING; RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS AND YOKE ROLLERS, 7/16" BORE; 1-1/2" ROLLER DIAMETER; 7/8" ROLLER WIDTH; FLAT ROLLER; YOKE TYPE; OPEN; NEEDLE BEARING; RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 57274928
Product Name Cam Follower
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1/2-A-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 870 lbs (395 kg)
View Details
1-1/2 in. L, 1-1/2 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.5 inch (38.1 mm)
View Details
Heavy Stud Cam Follower Sealed, Hex Drive - CFH 3 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Rotation - Roller Follower - NAST12ZZ - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details