RBC Bearings Cam Followers & Yoke Rollers Y32L

Description
Yoke Type Cam Follower
Datasheet
Description
Yoke Type Cam Follower
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - Y32L - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
Y32L
Cam Followers & Yoke Rollers Y32L
Yoke Type Cam Follower

Yoke Type Cam Follower

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Cam Followers
Product Number Y32L
Product Name Cam Followers & Yoke Rollers
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details
Standard Steel Hex Cam Followers - CF-7/8-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.75 inch (44.45 mm)
Follower Width 1 inch (25.4 mm)
View Details
Rotation - Roller Follower - NART5VR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details