RBC Bearings Cam Followers & Yoke Rollers Y24L

Description
Cylindrical Roller Cam Follwer
Description
Cylindrical Roller Cam Follwer
Datasheet
Datasheet Summary
Powered by GS/AI

The Y24L is a cylindrical roller cam follower designed by Pacific International Bearing, Inc. It features a roller diameter of 0.7500 inches, a roller width of 0.5625 inches, and an inside diameter of 0.2500 inches. The product has a dynamic capacity of 1,800 lbf and a static capacity of 4,150 lbf. It is a yoke type cam follower, which means it does not have a stud and is sealed for protection. The speed limit for this component is 3.930. This product is suitable for applications requiring reliable performance under specified load conditions.

Datasheet Summary
Powered by GS/AI

The Y24L is a cylindrical roller cam follower designed by Pacific International Bearing, Inc. It features a roller diameter of 0.7500 inches, a roller width of 0.5625 inches, and an inside diameter of 0.2500 inches. The product has a dynamic capacity of 1,800 lbf and a static capacity of 4,150 lbf. It is a yoke type cam follower, which means it does not have a stud and is sealed for protection. The speed limit for this component is 3.930. This product is suitable for applications requiring reliable performance under specified load conditions.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - Y24L - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
Y24L
Cam Followers & Yoke Rollers Y24L
Cylindrical Roller Cam Follwer

Cylindrical Roller Cam Follwer

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Cam Followers
Product Number Y24L
Product Name Cam Followers & Yoke Rollers
Load Rating 1800 lbs (816 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1 inch (25.4 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Rotation - Cam Follower - CFH30-2UUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Cam Rollers - KR 47 PP - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Metric
View Details