RBC Bearings Y 72 L

Description
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.
Datasheet
Description
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y 72 L -  - RBC Bearings
Oxford, CT, USA
Y 72 L
Y 72 L
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.

This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name Y 72 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 8700 lbs (3946 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 3 inch (76.2 mm)
Follower Width 1.75 inch (44.45 mm)
View Details
Polymer 2 Inch Cam Follower with 2 Inch Stainless Steel Stud - S7NSRY-088200 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 560 lbs (254 kg)
Outside Diameter 2 inch (50.8 mm)
View Details
Rotation - Roller Follower - NAST15ZZUU - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 5/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 955 lbs (433 kg)
View Details