The S7NSRY-044113 is a plastic cam follower with a 1.125-inch roller diameter and a 1.000-inch stainless steel stud, designed for high-speed, maintenance-free operation in light-duty applications such as packaging and semiconductor equipment. The roller is made of precision-machined high-tech polymers, encasing pre-lubricated ball bearings for life, eliminating the need for grease and preventing metal-on-metal wear. It supports a maximum load of 160 lbs and is suitable for cleanroom and washdown environments, with stable performance under subzero conditions and no moisture absorption. The stud features a 7/16-20 UNF thread, and overall length is 1.188 inches, calculated as B+C+.03. The design operates quietly, absorbs shock and vibration, and does not require hardened cam surfaces.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S7NSRY-044113 |
| Product Name | Polymer 1 1/8 Inch Cam Follower with 1 Inch Stainless Steel Stud |
| Type | Stud |
| Load Rating | 160 lbs (72.56 kg) |
| Outside Diameter | 1.12 inch (28.57 mm) |
| Stud Diameter | 0.4380 inch (11.13 mm) |