This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is unsealed.
| RBC Bearings | |
|---|---|
| Product Category | Cam Followers |
| Product Name | Y 56 |
| Type | Yoke |
| Bearing Surface | Straight |
| Design Units | Inch |
| Load Rating | 5800 lbs (2630 kg) |