Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot BCR-2-1/2-XE

Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote
Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-1/2-XE - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
BCR-2-1/2-XE
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot BCR-2-1/2-XE
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BCR-2-1/2-XE
Product Name Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-3-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 1/4
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-3/8-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 4470 lbs (2027 kg)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-1/2-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-1/8-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details