RBC Bearings Y 48

Description
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is unsealed.
Datasheet
Description
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is unsealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y 48 -  - RBC Bearings
Oxford, CT, USA
Y 48
Y 48
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is unsealed.

This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is unsealed.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name Y 48
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 4600 lbs (2086 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 2 1/4 Inch Cam Follower with 2 Inch Stainless Steel Stud - S7NSRY-088225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 630 lbs (286 kg)
Outside Diameter 2.25 inch (57.15 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-2 1/2-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Rotation - Cam Follower - CFH10-1UU - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details