The S7NSRY-088225 is a plastic cam follower with a 2.250-inch polymer roller and a 2.000-inch stainless steel stud, designed for high-speed, maintenance-free operation in light-duty applications. The roller is made of precision-machined hi-tech polymers, eliminating the need for lubrication and preventing metal-on-metal wear. It supports a maximum load of 630 lbs, features pre-lubricated ball bearings for life, and operates quietly with shock and vibration absorption. The design is suitable for cleanroom and washdown environments, maintains dimensional stability under adverse conditions, and does not absorb moisture or contaminate surrounding surfaces.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S7NSRY-088225 |
| Product Name | Polymer 2 1/4 Inch Cam Follower with 2 Inch Stainless Steel Stud |
| Type | Stud |
| Load Rating | 630 lbs (286 kg) |
| Outside Diameter | 2.25 inch (57.15 mm) |
| Stud Diameter | 0.8750 inch (22.22 mm) |