RBC Bearings Y 128 L

Description
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.
Datasheet
Description
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y 128 L -  - RBC Bearings
Oxford, CT, USA
Y 128 L
Y 128 L
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.

This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is sealed.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name Y 128 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 23300 lbs (10567 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 in. L, 1-1/2 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.5 inch (38.1 mm)
View Details
Heavy Stud Type Cam Follower Crowned with Hex Head - CCFH 5/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-2-1/2-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Rotation - Cam Follower - CFS3V-A - THK America, Inc.
Specs
Bearing Surface Compact Type (CFS)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details