RBC Bearings V75582

Description
RBC Chain Sheave
Datasheet
Description
RBC Chain Sheave
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V75582 -  - RBC Bearings
Oxford, CT, USA
V75582
V75582
RBC Chain Sheave

RBC Chain Sheave

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name V75582
Type Yoke
Bearing Surface Flanged
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 2 1/2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
1 in. L, 1-1/8 Roller Dia., 7/16 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 5000 rpm
Outside Diameter 1.12 inch (28.57 mm)
View Details
Rotation - Cam Follower - CFH6UU-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details