Petersen Products Co. Stop Collar - Split, 0.5" Od Tube 910-9901-0050

Description
Description Stop Collar Split .50 OD Shaft Sage Subcategory Number W262
Request a Quote
Description
Description Stop Collar Split .50 OD Shaft Sage Subcategory Number W262
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stop Collar - Split, 0.5
Fredonia, WI, United States
Stop Collar - Split, 0.5" Od Tube
910-9901-0050
Stop Collar - Split, 0.5" Od Tube 910-9901-0050
Description Stop Collar Split .50 OD Shaft Sage Subcategory Number W262

Description Stop Collar Split .50 OD Shaft
Sage Subcategory Number W262

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Shaft Collars
Product Number 910-9901-0050
Product Name Stop Collar - Split, 0.5" Od Tube
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details