Stud-type cam follower with a 30 mm roller diameter, 12 mm stud diameter, and 25 mm stud length, featuring a cage-guided, full-complement needle roller bearing. The roller is made of 52100 steel and the stud of 1055 steel. Dynamic load rating is 9500 N and static load rating is 14600 N when mounted in a housing; the track roller load ratings are 12200 N dynamic and 19000 N static. The stud has an M12 x 1.5 thread and permits relubrication through the stud end face. The maximum limiting speed for grease lubrication is 4500 rpm. The part has a cylindrical outer surface with a tolerance of h7.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S9930AMKRV30 |
| Product Name | 25 mm L, 30 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type |
| Type | Stud |
| Speed Limit | 4500 rpm |
| Outside Diameter | 1.18 inch (30 mm) |
| Stud Diameter | 0.4724 inch (12 mm) |