Stock Drive Products & Sterling Instrument - SDP/SI Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud S7NSRY-050125

Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Description
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7NSRY-050125 is a plastic cam follower with a 1.250-inch stainless steel stud and a 1.250-inch diameter polymer roller, designed for high-speed, maintenance-free operation in light-duty applications. It features a self-lubricating polymer roller enclosing pre-lubricated ball bearings, eliminating the need for external lubrication and preventing metal-on-metal wear. It supports a maximum load of 210 lbs and is suitable for cleanroom and washdown environments. The stud has a 1/2-20 UNF thread, and the overall length is calculated as B+C+.03, with B=1.250 inches and C=0.625 inches. The roller does not absorb moisture and operates reliably at subzero temperatures.

Datasheet Summary
Powered by GS/AI

The S7NSRY-050125 is a plastic cam follower with a 1.250-inch stainless steel stud and a 1.250-inch diameter polymer roller, designed for high-speed, maintenance-free operation in light-duty applications. It features a self-lubricating polymer roller enclosing pre-lubricated ball bearings, eliminating the need for external lubrication and preventing metal-on-metal wear. It supports a maximum load of 210 lbs and is suitable for cleanroom and washdown environments. The stud has a 1/2-20 UNF thread, and the overall length is calculated as B+C+.03, with B=1.250 inches and C=0.625 inches. The roller does not absorb moisture and operates reliably at subzero temperatures.

Suppliers

Company
Product
Description
Supplier Links
Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud - S7NSRY-050125 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud
S7NSRY-050125
Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud S7NSRY-050125
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Cam Followers
Product Number S7NSRY-050125
Product Name Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud
Type Stud
Load Rating 210 lbs (95.24 kg)
Outside Diameter 1.25 inch (31.75 mm)
Stud Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follwer, 13mm Bearing Outside Diameter, M3x0.5 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1304 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.3150 inch (8 mm)
View Details
7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0750 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.7500 inch (19.05 mm)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2812 inch (7.14 mm)
View Details
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details