On the inside, this Cam Follower model is equipped with thrust-load ball bearings.This effectively prevents friction and wear on the slip surface when a thrust load occurs due to faulty installation or the like. More detailed specifications are available in our digital catalog.
| THK America, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CFN8R-A |
| Product Name | Rotation - Cam Follower |
| Bearing Surface | With Thrust Balls (CFN) |
| Design Units | Metric |
| Bearing Material | Steel; Carbon Steel |
| Features | Relubricatable |
| Outside Diameter | 0.7480 inch (19 mm) |