RBC Bearings Bushing B12L

Description
SPHERICAL PLAIN BUSHING, UNSEALED, CLOSURE TYPE: OPEN, .75 INCH BORE DIAMETER, INNER RING: CHROME STEEL, RADIAL DYNAMIC LOAD: 5300 LBF, RADIAL STATIC LOAD: 21200 LBF. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL PLAIN BUSHING, UNSEALED, CLOSURE TYPE: OPEN, .75 INCH BORE DIAMETER, INNER RING: CHROME STEEL, RADIAL DYNAMIC LOAD: 5300 LBF, RADIAL STATIC LOAD: 21200 LBF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 57191172 - Radwell International
Willingboro, NJ, United States
Bushing
57191172
Bushing 57191172
SPHERICAL PLAIN BUSHING, UNSEALED, CLOSURE TYPE: OPEN, .75 INCH BORE DIAMETER, INNER RING: CHROME STEEL, RADIAL DYNAMIC LOAD: 5300 LBF, RADIAL STATIC LOAD: 21200 LBF. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL PLAIN BUSHING, UNSEALED, CLOSURE TYPE: OPEN, .75 INCH BORE DIAMETER, INNER RING: CHROME STEEL, RADIAL DYNAMIC LOAD: 5300 LBF, RADIAL STATIC LOAD: 21200 LBF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 57191172
Product Name Bushing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 183063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.5748 inch (40.00 mm)
Bearing OD 2.7559 inch (70.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-2-1/4-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 inch (57.15 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details