GGB DU™ Cylindrical Bushes - Inch Size 0806DU

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DU Cylindrical Bushes - Inch Size (part number 0806DU) from GGB are designed for a variety of industrial applications, including aerospace, agricultural, and construction equipment. These self-lubricating bushings provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. The bushings are suitable for linear, oscillating, and rotating movements and are compliant with Federal Aviation Regulations for interior aircraft applications. The maximum dynamic load capacity is 36,000 psi, with a static load capacity of 50,000 psi. The operating temperature range is from -200°C to 280°C. The bushings can accommodate maximum sliding speeds of up to 1,000 fpm and have a coefficient of friction ranging from 0.02 to 0.25, depending on the operating conditions. They are available in standard dimensions and can be customized for specific applications.

Datasheet Summary
Powered by GS/AI

DU Cylindrical Bushes - Inch Size (part number 0806DU) from GGB are designed for a variety of industrial applications, including aerospace, agricultural, and construction equipment. These self-lubricating bushings provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. The bushings are suitable for linear, oscillating, and rotating movements and are compliant with Federal Aviation Regulations for interior aircraft applications. The maximum dynamic load capacity is 36,000 psi, with a static load capacity of 50,000 psi. The operating temperature range is from -200°C to 280°C. The bushings can accommodate maximum sliding speeds of up to 1,000 fpm and have a coefficient of friction ranging from 0.02 to 0.25, depending on the operating conditions. They are available in standard dimensions and can be customized for specific applications.

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - 0806DU - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
0806DU
DU™ Cylindrical Bushes - Inch Size 0806DU
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 0806DU
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
Housing Bore 0.3937 to 0.3943 inch (10.00 to 10.02 mm)
Bearing ID 0.3150 inch (8.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HI-EX® Metal-Polymer Lubricated Lead Free Bearings - 11G HI-EX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DP31™ Metal-Polymer Lead Free Plain Bearings - 05 DP31 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DS™ Metal-Polymer Self-Lubricating Bearings - 04G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 025DU025 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1547 to 0.1554 inch (3.93 to 3.95 mm)
View Details