S7NSRY-088200 is a plastic cam follower with a 2.000-inch diameter roller and a 2.000-inch stainless steel stud, designed for high-speed, maintenance-free operation in light-duty applications. The roller is made of precision-machined high-tech polymers and encloses pre-lubricated ball bearings for life, eliminating the need for grease and reducing wear on aluminum or steel cam surfaces. It supports a maximum load of 560 lbs, has a 7/8-14 thread, and features shock and vibration absorption with quiet operation. The design is suitable for cleanroom and washdown environments and performs reliably at subzero temperatures without absorbing moisture.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S7NSRY-088200 |
| Product Name | Polymer 2 Inch Cam Follower with 2 Inch Stainless Steel Stud |
| Type | Stud |
| Load Rating | 560 lbs (254 kg) |
| Outside Diameter | 2 inch (50.8 mm) |
| Stud Diameter | 0.8750 inch (22.22 mm) |