Raychem RPG, Limited Aluminum enclosures Raychem RPG RJ04 - 58 x 64 x 34 RJ04

Description
The grey aluminum enclosure RJ04 from Raychem RPG in the dimensions 58 x 64 x 34 mm can be used in a temperature range of -50-110 °C. The robust and impact-proof enclosure RJ04 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.
Datasheet
Description
The grey aluminum enclosure RJ04 from Raychem RPG in the dimensions 58 x 64 x 34 mm can be used in a temperature range of -50-110 °C. The robust and impact-proof enclosure RJ04 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum enclosures Raychem RPG RJ04 - 58 x 64 x 34 -  - Automation24, Inc.
King of Prussia, PA, United States
Aluminum enclosures Raychem RPG RJ04 - 58 x 64 x 34
Aluminum enclosures Raychem RPG RJ04 - 58 x 64 x 34
The grey aluminum enclosure RJ04 from Raychem RPG in the dimensions 58 x 64 x 34 mm can be used in a temperature range of -50-110 °C. The robust and impact-proof enclosure RJ04 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.

The grey aluminum enclosure RJ04 from Raychem RPG in the dimensions 58 x 64 x 34 mm can be used in a temperature range of -50-110 °C. The robust and impact-proof enclosure RJ04 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Aluminum enclosures Raychem RPG RJ04 - 58 x 64 x 34
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers