Raspberry Pi Single Board Computers (SBCs) RASPBERRY PI 3 A+

Description
RASPBERRY PI 3 MOD A+ BCM2837B0
Datasheet
Description
RASPBERRY PI 3 MOD A+ BCM2837B0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - RASPBERRY PI 3 A+ - ODG (Origin Data Global)
Shenzhen, China
Single Board Computers (SBCs)
RASPBERRY PI 3 A+
Single Board Computers (SBCs) RASPBERRY PI 3 A+
RASPBERRY PI 3 MOD A+ BCM2837B0

RASPBERRY PI 3 MOD A+ BCM2837B0

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Computers
Product Number RASPBERRY PI 3 A+
Product Name Single Board Computers (SBCs)
Processor ARM® Cortex®-A53, VideoCore
Unlock Full Specs
to access all available technical data

Similar Products

Factor 101 Qualcomm® Ultra Small Form Factor Edge AI Computer - FR101 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor ARM
Speed 2100 MHz
View Details
VersaView 5400 Box PC - 6200P-NS3A1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details