Raspberry Pi For Use With Raspberry-Pi PI4B_CASE_RED/WHITE

Description
For Use With:Raspberry Pi 4 Model; External Height:30mm; External Width:96mm; External Depth:70mm; Enclosure Material:ABS; Body Color:Red, White; Product Range:Official Raspberry Pi 4 Cases RoHS Compliant: Yes
Description
For Use With:Raspberry Pi 4 Model; External Height:30mm; External Width:96mm; External Depth:70mm; Enclosure Material:ABS; Body Color:Red, White; Product Range:Official Raspberry Pi 4 Cases RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
For Use With Raspberry-Pi - 07AH6165 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Raspberry-Pi
07AH6165
For Use With Raspberry-Pi 07AH6165
For Use With:Raspberry Pi 4 Model; External Height:30mm; External Width:96mm; External Depth:70mm; Enclosure Material:ABS; Body Color:Red, White; Product Range:Official Raspberry Pi 4 Cases RoHS Compliant: Yes

For Use With:Raspberry Pi 4 Model; External Height:30mm; External Width:96mm; External Depth:70mm; Enclosure Material:ABS; Body Color:Red, White; Product Range:Official Raspberry Pi 4 Cases RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH6165
Product Name For Use With Raspberry-Pi
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details