Rantec Power Systems Inc. Single Output Series DC-DC Converter, 270V Input HDM+

Description
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Conduction cooled High density 78W/in3 Extremely low thermal resistance Fixed frequency operation Ruggedized meets MIL-STD-810C Parallel with current sharing Wide operating temperature –55°C to +95°C Output good signal No aluminum electrolytic capacitors External synchronization capability (optional) Competitively priced Logic On/Off Custom outputs available
Description
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Conduction cooled High density 78W/in3 Extremely low thermal resistance Fixed frequency operation Ruggedized meets MIL-STD-810C Parallel with current sharing Wide operating temperature –55°C to +95°C Output good signal No aluminum electrolytic capacitors External synchronization capability (optional) Competitively priced Logic On/Off Custom outputs available

Suppliers

Company
Product
Description
Supplier Links
Single Output Series DC-DC Converter, 270V Input - HDM+ - Rantec Power Systems Inc.
Los Osos, CA, USA
Single Output Series DC-DC Converter, 270V Input
HDM+
Single Output Series DC-DC Converter, 270V Input HDM+
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Conduction cooled High density 78W/in3 Extremely low thermal resistance Fixed frequency operation Ruggedized meets MIL-STD-810C Parallel with current sharing Wide operating temperature –55°C to +95°C Output good signal No aluminum electrolytic capacitors External synchronization capability (optional) Competitively priced Logic On/Off Custom outputs available

Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules
offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their
system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC
input applications. Our DC/DC converters are available as single output voltage models or triple output voltage
models. They are designed to function in parallel for higher power requirements. These rugged units meet
mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock.

  • Conduction cooled
  • High density 78W/in3
  • Extremely low thermal resistance
  • Fixed frequency operation
  • Ruggedized meets MIL-STD-810C
  • Parallel with current sharing
  • Wide operating temperature –55°C to +95°C
  • Output good signal
  • No aluminum electrolytic capacitors
  • External synchronization capability (optional)
  • Competitively priced
  • Logic On/Off
  • Custom outputs available
Supplier's Site

Technical Specifications

  Rantec Power Systems Inc.
Product Category Power Supplies
Product Number HDM+
Product Name Single Output Series DC-DC Converter, 270V Input
Type DC Power Supply; DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1176614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details