Ranatec Instrument AB RF Switches RI2583

Description
RF Switch IC Cellular SP8T 50Ohm
Datasheet
Description
RF Switch IC Cellular SP8T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - RI2583 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
RI2583
RF Switches RI2583
RF Switch IC Cellular SP8T 50Ohm

RF Switch IC Cellular SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number RI2583
Product Name RF Switches
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 0.0 to 12000 MHz
Insertion Loss 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 863-1013-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 12-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2000 MHz
View Details
2 suppliers
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details