Skyworks Solutions, Inc. RF Switches AS227-321LF

Description
RF Switch IC General Purpose SP3T 2GHz 50Ohm 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T 2GHz 50Ohm 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-1013-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1013-2-ND
RF Switches 863-1013-2-ND
RF Switch IC General Purpose SP3T 2GHz 50Ohm 12-QFN (3x3)

RF Switch IC General Purpose SP3T 2GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - AS227-321LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS227-321LF
RF Switches AS227-321LF
RF Switch IC General Purpose SP3T 2 GHz 50Ohm 12-QFN (3x3)

RF Switch IC General Purpose SP3T 2 GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 863-1013-2-ND AS227-321LF
Product Name RF Switches RF Switches
Package Type Surface Mount; 12-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2000 MHz 0.3000 to 2000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 2.7 GHz SP8T MIPI Diversity Switch - SKY13561-670LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 400 to 2700 MHz
Type Single Pole Eight Throw; SP8T
View Details
2 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details