Raltron Electronics Corp. Oscillators TX257A-D3-1-50.000-3-4

Description
50MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
50MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2151-TX257A-D3-1-50.000-3-4DKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

50MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-TX257A-D3-1-50.000-3-4CT-ND - DigiKey
Thief River Falls, MN, United States
50MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

50MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-TX257A-D3-1-50.000-3-4TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

50MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 2151-TX257A-D3-1-50.000-3-4DKR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-100.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
3 suppliers