Raltron Electronics Corp. Microphones RMIC-104-10-4015-NS1

Description
Wired Microphone Microphone
Request a Quote Datasheet
Description
Wired Microphone Microphone
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2151-RMIC-104-10-4015-NS1-ND - DigiKey
Thief River Falls, MN, United States
Wired Microphone Microphone

Wired Microphone Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 2151-RMIC-104-10-4015-NS1-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details