Raltron Electronics Corp. Osc, 50Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron COM1305-50.000-EXT

Description
OSC, 50MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
OSC, 50MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Raltron COM1 series oscillator, part number 76Y2860, operates at a nominal frequency of 50 MHz and is housed in an ultra-small SMD package measuring 3.2 mm x 2.5 mm. It supports supply voltages of 1.8 VDC and 2.5 VDC, with a maximum current consumption of 20 mA at higher frequencies. The device features a frequency stability of ±50 ppm and is designed to operate within a temperature range of -40°C to +85°C. It includes a standby function and is compliant with RoHS standards. The oscillator is suitable for applications requiring compact size and reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Raltron COM1 series oscillator, part number 76Y2860, operates at a nominal frequency of 50 MHz and is housed in an ultra-small SMD package measuring 3.2 mm x 2.5 mm. It supports supply voltages of 1.8 VDC and 2.5 VDC, with a maximum current consumption of 20 mA at higher frequencies. The device features a frequency stability of ±50 ppm and is designed to operate within a temperature range of -40°C to +85°C. It includes a standby function and is compliant with RoHS standards. The oscillator is suitable for applications requiring compact size and reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Osc, 50Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron - 76Y2860 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 50Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron
76Y2860
Osc, 50Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron 76Y2860
OSC, 50MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 50MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 76Y2860
Product Name Osc, 50Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-1618-260-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Programmable Timers and Oscillators - CD4536BPW - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details