25MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)
XTAL OSC XO 25.0000 MHZ TTL TH
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 2151-CO1100-25.000TR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can) |
| Frequency Stability | 100 ppm |