Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM LMC555CMM

Description
Manufacturer: Texas Instruments Win Source Part Number: 093240-LMC555CMM Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Family Name: LMC555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Alternative Parts (Cross-Reference): TS555MPT; TS555CPT; TS555CP; TS555MP; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 093240-LMC555CMM Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Family Name: LMC555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Alternative Parts (Cross-Reference): TS555MPT; TS555CPT; TS555CP; TS555MP; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM - 093240-LMC555CMM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM
093240-LMC555CMM
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM 093240-LMC555CMM
Manufacturer: Texas Instruments Win Source Part Number: 093240-LMC555CMM Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Family Name: LMC555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Alternative Parts (Cross-Reference): TS555MPT; TS555CPT; TS555CP; TS555MP; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 093240-LMC555CMM
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 3MHz
Family Name: LMC555
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.5 V to 15 V
Operating Supply Current: 150μA
Alternative Parts (Cross-Reference): TS555MPT; TS555CPT; TS555CP; TS555MP;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet
Programmable Timers and Oscillators - LMC555CMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555CMM
Programmable Timers and Oscillators LMC555CMM
555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMC555CMM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMC555CMM
Clock/Timing - Programmable Timers and Oscillators LMC555CMM
IC OSC SINGLE TIMER 3MHZ 8VSSOP

IC OSC SINGLE TIMER 3MHZ 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 093240-LMC555CMM LMC555CMM LMC555CMM
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount; Surface Mount
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - LMC555CMM/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
100.000 kHz Low Power Clock Oscillator (Medical Grade) - OV-0100-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ABA150M000AAGR - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers