Raltron Electronics Corp. Oscillator, 20Mhz, Dip-4, Ttl; Frequency Nom Raltron CO1100-20.000-MHZ

Description
OSCILLATOR, 20MHZ, DIP-4, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:20MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 20MHZ, DIP-4, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:20MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 20Mhz, Dip-4, Ttl; Frequency Nom Raltron - 96F2822 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, Dip-4, Ttl; Frequency Nom Raltron
96F2822
Oscillator, 20Mhz, Dip-4, Ttl; Frequency Nom Raltron 96F2822
OSCILLATOR, 20MHZ, DIP-4, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:20MHz RoHS Compliant: Yes

OSCILLATOR, 20MHZ, DIP-4, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96F2822
Product Name Oscillator, 20Mhz, Dip-4, Ttl; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - HA7211IB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0100 to 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers