Raltron Electronics Corp. Oscillator, 10Mhz, Dip-4, Ttl; Frequency Nom Raltron CO1100-10.000

Description
OSCILLATOR, 10MHZ, DIP-4, TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:10MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 10MHZ, DIP-4, TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:10MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 10Mhz, Dip-4, Ttl; Frequency Nom Raltron - 18M8561 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 10Mhz, Dip-4, Ttl; Frequency Nom Raltron
18M8561
Oscillator, 10Mhz, Dip-4, Ttl; Frequency Nom Raltron 18M8561
OSCILLATOR, 10MHZ, DIP-4, TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:10MHz RoHS Compliant: Yes

OSCILLATOR, 10MHZ, DIP-4, TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:10MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 18M8561
Product Name Oscillator, 10Mhz, Dip-4, Ttl; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Through Hole Oscillators - ECS-100AX-184 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
3 suppliers
Programmable Timers and Oscillators - LMK61E2-I3SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details