Raltron Electronics Corp. Crystal, 4.9152Mhz, 18Pf, Hc-49S; Frequency Nom Raltron AS-4.9152-18-SMD-TR

Description
CRYSTAL, 4.9152MHZ, 18PF, HC-49S; Frequency Nom:4.9152MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4.9152MHZ, 18PF, HC-49S; Frequency Nom:4.9152MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4.9152Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 26K1893 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.9152Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
26K1893
Crystal, 4.9152Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 26K1893
CRYSTAL, 4.9152MHZ, 18PF, HC-49S; Frequency Nom:4.9152MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 4.9152MHZ, 18PF, HC-49S; Frequency Nom:4.9152MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 26K1893
Product Name Crystal, 4.9152Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 1734480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details