The ECS-122.8-20-4X is a through-hole quartz crystal in the HC-49USX series, designed for stable frequency reference in electronic circuits. It features a low-profile resistance weld package with dimensions compliant with the HC-49USX standard, operating from -10°C to +70°C with a frequency stability of ±50 ppm over that range. The part operates at 12.288 MHz with a load capacitance of 20 pF and a maximum drive level of 500 μW. It meets RoHS compliance, has an MSL rating of 1, and uses a matte Sn/Cu lead finish. The equivalent series resistance is 150 Ω maximum at 12.288 MHz in fundamental mode, and it supports a storage temperature range of -55°C to +125°C.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
12.288MHz ±30ppm Crystal 20pF 60 Ohm -10°C ~ 70°C Through Hole HC49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | ECS-122.8-20-4X | X1038-ND | ECS-122.8-20-4X | 226-ECS-122.8-20-4X |
| Product Name | Through Hole Crystals | Crystals | Crystals | 12.288MHz ±30ppm Crystal 20pF 60 Ohm -10°C ~ 70°C Through Hole HC49/US |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole | |
| Features / Standards | RoHS | Lead-Free | ||
| Frequency | 12.29 MHz | 12.29 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm |