Raltron Electronics Corp. Crystal, 12Mhz, 18Pf, Hc-49U; Frequency Nom Raltron A-12.000-18

Description
CRYSTAL, 12MHZ, 18PF, HC-49U; Frequency Nom:12MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorR oHS Compliant: Yes
Datasheet
Description
CRYSTAL, 12MHZ, 18PF, HC-49U; Frequency Nom:12MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 12Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 18M8536 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
18M8536
Crystal, 12Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 18M8536
CRYSTAL, 12MHZ, 18PF, HC-49U; Frequency Nom:12MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorR oHS Compliant: Yes

CRYSTAL, 12MHZ, 18PF, HC-49U; Frequency Nom:12MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 18M8536
Product Name Crystal, 12Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-20BM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6719233 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-MS3V-T1R-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details