Ralston Instruments, Inc. QTCM manifold, 3000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag QTCM-3KPSIG-D

Description
QTCM-3KPSIG-D QTCM manifold, 3000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Perform static pressure calibrations using nitrogen with included calibration manifold, pressure gauge and hoses Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Each kit comes with the 0.25% full scale accuracy reference test gauge, hoses and pressure gauge adapter needed so that you can start calibrating within minutes Made in U.S.A. Item Includes Assembly - QTCM Assembly (QTCM) Gauge - 0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-3000) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 20 ft (6.10 m) long (QTQT-HOS-20ft) Hose - Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long (QTQT-HOS-2ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
QTCM-3KPSIG-D QTCM manifold, 3000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Perform static pressure calibrations using nitrogen with included calibration manifold, pressure gauge and hoses Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Each kit comes with the 0.25% full scale accuracy reference test gauge, hoses and pressure gauge adapter needed so that you can start calibrating within minutes Made in U.S.A. Item Includes Assembly - QTCM Assembly (QTCM) Gauge - 0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-3000) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 20 ft (6.10 m) long (QTQT-HOS-20ft) Hose - Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long (QTQT-HOS-2ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QTCM manifold, 3000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag - QTCM-3KPSIG-D - Ralston Instruments, Inc.
Novelty, OH, USA
QTCM manifold, 3000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag
QTCM-3KPSIG-D
QTCM manifold, 3000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag QTCM-3KPSIG-D
QTCM-3KPSIG-D QTCM manifold, 3000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Perform static pressure calibrations using nitrogen with included calibration manifold, pressure gauge and hoses Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Each kit comes with the 0.25% full scale accuracy reference test gauge, hoses and pressure gauge adapter needed so that you can start calibrating within minutes Made in U.S.A. Item Includes Assembly - QTCM Assembly (QTCM) Gauge - 0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-3000) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 20 ft (6.10 m) long (QTQT-HOS-20ft) Hose - Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long (QTQT-HOS-2ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

QTCM-3KPSIG-D
QTCM manifold, 3000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag
Perform static pressure calibrations using nitrogen with included calibration manifold, pressure gauge and hoses
Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve
Soft-seated valves make filling and venting the system very precise
Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag
Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer
Each kit comes with the 0.25% full scale accuracy reference test gauge, hoses and pressure gauge adapter needed so that you can start calibrating within minutes
Made in U.S.A.
Item Includes
Assembly - QTCM Assembly (QTCM)
Gauge - 0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-3000)
Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA)
Hose - Quick-test 6900 psi hose, brass hose ends, 20 ft (6.10 m) long (QTQT-HOS-20ft)
Hose - Quick-test 6900 psi hose, brass hose ends, 2 ft (61 cm) long (QTQT-HOS-2ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Calibration Instruments
Product Number QTCM-3KPSIG-D
Product Name QTCM manifold, 3000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Pressure Calibrators - 8176818 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details