Ralston Instruments, Inc. QSCM manifold, 1/8" MNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag QSCM-1MSA-20-2

Description
QSCM-1MSA-20-2 QSCM manifold, 1/8" MNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Attach a gauge or pressure calibrator directly to the calibration manifold and easily perform static pressure calibrations (pressure gauge not included) Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Each kit comes with the hoses and gauge or pressure calibrator adapter needed so that you can start calibrating within minutes Made in U.S.A. Item Includes Assembly - QSCM Assembly (QSCM) Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, S.S. (QTHA-1MSA) Hose - Quick-test 6900 psi hose, S.S. hose ends, 20 ft (6.10 m) long (QSQS-HOS-20ft) Hose - Quick-test 6900 psi hose, S.S. hose ends, 2 ft (61 cm) long (QSQS-HOS-2ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)
Datasheet
Description
QSCM-1MSA-20-2 QSCM manifold, 1/8" MNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Attach a gauge or pressure calibrator directly to the calibration manifold and easily perform static pressure calibrations (pressure gauge not included) Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Each kit comes with the hoses and gauge or pressure calibrator adapter needed so that you can start calibrating within minutes Made in U.S.A. Item Includes Assembly - QSCM Assembly (QSCM) Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, S.S. (QTHA-1MSA) Hose - Quick-test 6900 psi hose, S.S. hose ends, 20 ft (6.10 m) long (QSQS-HOS-20ft) Hose - Quick-test 6900 psi hose, S.S. hose ends, 2 ft (61 cm) long (QSQS-HOS-2ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSCM manifold, 1/8
Novelty, OH, USA
QSCM manifold, 1/8" MNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag
QSCM-1MSA-20-2
QSCM manifold, 1/8" MNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag QSCM-1MSA-20-2
QSCM-1MSA-20-2 QSCM manifold, 1/8" MNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Attach a gauge or pressure calibrator directly to the calibration manifold and easily perform static pressure calibrations (pressure gauge not included) Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Each kit comes with the hoses and gauge or pressure calibrator adapter needed so that you can start calibrating within minutes Made in U.S.A. Item Includes Assembly - QSCM Assembly (QSCM) Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, S.S. (QTHA-1MSA) Hose - Quick-test 6900 psi hose, S.S. hose ends, 20 ft (6.10 m) long (QSQS-HOS-20ft) Hose - Quick-test 6900 psi hose, S.S. hose ends, 2 ft (61 cm) long (QSQS-HOS-2ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)

QSCM-1MSA-20-2
QSCM manifold, 1/8" MNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag
Attach a gauge or pressure calibrator directly to the calibration manifold and easily perform static pressure calibrations (pressure gauge not included)
Fine adjustment piston provides precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve
Soft-seated valves make filling and venting the system very precise
Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag
Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer
Each kit comes with the hoses and gauge or pressure calibrator adapter needed so that you can start calibrating within minutes
Made in U.S.A.
Item Includes
Assembly - QSCM Assembly (QSCM)
Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, S.S. (QTHA-1MSA)
Hose - Quick-test 6900 psi hose, S.S. hose ends, 20 ft (6.10 m) long (QSQS-HOS-20ft)
Hose - Quick-test 6900 psi hose, S.S. hose ends, 2 ft (61 cm) long (QSQS-HOS-2ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Calibration Instruments
Product Number QSCM-1MSA-20-2
Product Name QSCM manifold, 1/8" MNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Multi Function Calibrators - 576849 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Other Properties Multi Function Calibrators
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details