Ralston Instruments, Inc. Nitropak, 1/4" female NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections NPAK-2FBA-6-3

Description
NPAK-2FBA-6-3 Nitropak, 1/4" female NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections Self contained nitrogen source includes all connections and hoses to connect directly to a pressure gauge or calibrator Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between. Easily refillable nitrogen cylinder holds enough gas for multiple calibrations Nylon bag to hold hose and fittings attached to inside of lid Includes storage compartment in control panel for pressure reference test gauge Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards Made in USA Item Includes Assembly - NPAK Assembly (NPAK) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
NPAK-2FBA-6-3 Nitropak, 1/4" female NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections Self contained nitrogen source includes all connections and hoses to connect directly to a pressure gauge or calibrator Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between. Easily refillable nitrogen cylinder holds enough gas for multiple calibrations Nylon bag to hold hose and fittings attached to inside of lid Includes storage compartment in control panel for pressure reference test gauge Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards Made in USA Item Includes Assembly - NPAK Assembly (NPAK) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nitropak, 1/4
Novelty, OH, USA
Nitropak, 1/4" female NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections
NPAK-2FBA-6-3
Nitropak, 1/4" female NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections NPAK-2FBA-6-3
NPAK-2FBA-6-3 Nitropak, 1/4" female NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections Self contained nitrogen source includes all connections and hoses to connect directly to a pressure gauge or calibrator Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between. Easily refillable nitrogen cylinder holds enough gas for multiple calibrations Nylon bag to hold hose and fittings attached to inside of lid Includes storage compartment in control panel for pressure reference test gauge Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards Made in USA Item Includes Assembly - NPAK Assembly (NPAK) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

NPAK-2FBA-6-3
Nitropak, 1/4" female NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections
Self contained nitrogen source includes all connections and hoses to connect directly to a pressure gauge or calibrator
Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between.
Easily refillable nitrogen cylinder holds enough gas for multiple calibrations
Nylon bag to hold hose and fittings attached to inside of lid
Includes storage compartment in control panel for pressure reference test gauge
Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench
Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards
CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards
Made in USA
Item Includes
Assembly - NPAK Assembly (NPAK)
Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA)
Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Calibration Instruments
Product Number NPAK-2FBA-6-3
Product Name Nitropak, 1/4" female NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details