RainWise, Inc. Display Console and Data Logger S-12

Description
Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features The System 12 has two serial ports and will display real time values, record 24 hour maximums and minimums, process the data in a preferred format and output directly to a printer and/or a computer. The large two line back-lighted display is controlled by a simple membrane switch array. Factory programming allows the user to view any sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a dedicated computer is not available. A sealed battery and charger insure operation in the event of a power loss. The System 12 should be installed in an office environment. The rugged drawn-aluminum case can be wall mounted or will stand-alone. The power and sensor connections can be user-configured to exit either the back or the bottom of the case. The System 12 is guaranteed for five years.
Datasheet
Description
Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features The System 12 has two serial ports and will display real time values, record 24 hour maximums and minimums, process the data in a preferred format and output directly to a printer and/or a computer. The large two line back-lighted display is controlled by a simple membrane switch array. Factory programming allows the user to view any sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a dedicated computer is not available. A sealed battery and charger insure operation in the event of a power loss. The System 12 should be installed in an office environment. The rugged drawn-aluminum case can be wall mounted or will stand-alone. The power and sensor connections can be user-configured to exit either the back or the bottom of the case. The System 12 is guaranteed for five years.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Console and Data Logger - S-12 - RainWise, Inc.
Trenton, ME, USA
Display Console and Data Logger
S-12
Display Console and Data Logger S-12
Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features The System 12 has two serial ports and will display real time values, record 24 hour maximums and minimums, process the data in a preferred format and output directly to a printer and/or a computer. The large two line back-lighted display is controlled by a simple membrane switch array. Factory programming allows the user to view any sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a dedicated computer is not available. A sealed battery and charger insure operation in the event of a power loss. The System 12 should be installed in an office environment. The rugged drawn-aluminum case can be wall mounted or will stand-alone. The power and sensor connections can be user-configured to exit either the back or the bottom of the case. The System 12 is guaranteed for five years.

Display Console and Data Logger

The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc.

Product Features

The System 12 has two serial ports and will display real time values, record 24 hour maximums and minimums, process the data in a preferred format and output directly to a printer and/or a computer. The large two line back-lighted display is controlled by a simple membrane switch array. Factory programming allows the user to view any sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a dedicated computer is not available. A sealed battery and charger insure operation in the event of a power loss.
The System 12 should be installed in an office environment. The rugged drawn-aluminum case can be wall mounted or will stand-alone. The power and sensor connections can be user-configured to exit either the back or the bottom of the case.
The System 12 is guaranteed for five years.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number S-12
Product Name Display Console and Data Logger
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures %Water or %Moisture Content; Measures Dew Point
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
Interface Options Digital Serial
Instrument Display Options Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details