RainWise, Inc. Precision Relative Humidity and Precision Temperature Sensor RH/TP

Description
Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The temperature sensor is available in several configurations, including thermistors and thermocouples depending upon the user requirements. The standard sensor is a precision thermistor. This sensor is linearized with mircoprocessor code. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.
Datasheet
Description
Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The temperature sensor is available in several configurations, including thermistors and thermocouples depending upon the user requirements. The standard sensor is a precision thermistor. This sensor is linearized with mircoprocessor code. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Relative Humidity and Precision Temperature Sensor - RH/TP - RainWise, Inc.
Trenton, ME, USA
Precision Relative Humidity and Precision Temperature Sensor
RH/TP
Precision Relative Humidity and Precision Temperature Sensor RH/TP
Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The temperature sensor is available in several configurations, including thermistors and thermocouples depending upon the user requirements. The standard sensor is a precision thermistor. This sensor is linearized with mircoprocessor code. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.

Precision Relative Humidity and Precision Temperature Sensor

The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis.
The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis.

Product Features

The temperature sensor is available in several configurations, including thermistors and thermocouples depending upon the user requirements. The standard sensor is a precision thermistor. This sensor is linearized with mircoprocessor code. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors.
The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number RH/TP
Product Name Precision Relative Humidity and Precision Temperature Sensor
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 630304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Digital Hygrometer
Relative Humidity Range 100 %
View Details
Air Humidity Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Pressure; Temperature
Form Factor Meter
View Details