RainWise, Inc. Tipping Bucket Wired Rain Gauge, Single Counter Rainew 111

Description
RAINEW 111 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor LCD display. The display will indicate up to 9.99" of rain. A button on the counter lets you reset to zero after each rainfall. Installation to the plug-in counter is a cinch. The long-life alkaline counter battery is included. Mount this gauge out in your yard and record rainfall inside the house. Self emptying 60 feet of cable included Lifetime collector warranty
Description
RAINEW 111 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor LCD display. The display will indicate up to 9.99" of rain. A button on the counter lets you reset to zero after each rainfall. Installation to the plug-in counter is a cinch. The long-life alkaline counter battery is included. Mount this gauge out in your yard and record rainfall inside the house. Self emptying 60 feet of cable included Lifetime collector warranty

Suppliers

Company
Product
Description
Supplier Links
Tipping Bucket Wired Rain Gauge, Single Counter - Rainew 111 - RainWise, Inc.
Trenton, ME, USA
Tipping Bucket Wired Rain Gauge, Single Counter
Rainew 111
Tipping Bucket Wired Rain Gauge, Single Counter Rainew 111
RAINEW 111 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor LCD display. The display will indicate up to 9.99" of rain. A button on the counter lets you reset to zero after each rainfall. Installation to the plug-in counter is a cinch. The long-life alkaline counter battery is included. Mount this gauge out in your yard and record rainfall inside the house. Self emptying 60 feet of cable included Lifetime collector warranty

RAINEW 111 Tipping Bucket Wired Rain Gauge

The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge. Each tip of the bucket shows one hundredth of an inch on the indoor LCD display. The display will indicate up to 9.99" of rain. A button on the counter lets you reset to zero after each rainfall. Installation to the plug-in counter is a cinch. The long-life alkaline counter battery is included.

Mount this gauge out in your yard and record rainfall inside the house.

  • Self emptying
  • 60 feet of cable included
  • Lifetime collector warranty
Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number Rainew 111
Product Name Tipping Bucket Wired Rain Gauge, Single Counter
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
Single Detector Rotating Shadowband Radiometer - SDR-1 - Yankee Environmental Systems, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Solar Detector Instrument Type Radiometer
View Details