RainWise, Inc. Precipitation Detector PS

Description
The RainWise Precipitation Sensor consists of a gold plated printed circuit board pattern that senses the presence of moisture. Any moisture on the surface of this board results in a contact closure. When connected to a RainWise data logger, a timer is energized and the “on” time is recorded in hours and minutes. Product Features The surface of the board is heated, so that after precipitation has ended, the surface of the sensor will quickly dry. This heated surface also prevents the system from showing a false indication from dew. The sensor is protected from wind by a shield. The standard mounting is the RainWise plug-in mount that matches our Monopod. The precipitation sensor can also be furnished with a small NEMA 4X enclosure equipped with a Monopod mount for remote installations. The RainWise Precipitation Sensor is guaranteed for five years.
Datasheet
Description
The RainWise Precipitation Sensor consists of a gold plated printed circuit board pattern that senses the presence of moisture. Any moisture on the surface of this board results in a contact closure. When connected to a RainWise data logger, a timer is energized and the “on” time is recorded in hours and minutes. Product Features The surface of the board is heated, so that after precipitation has ended, the surface of the sensor will quickly dry. This heated surface also prevents the system from showing a false indication from dew. The sensor is protected from wind by a shield. The standard mounting is the RainWise plug-in mount that matches our Monopod. The precipitation sensor can also be furnished with a small NEMA 4X enclosure equipped with a Monopod mount for remote installations. The RainWise Precipitation Sensor is guaranteed for five years.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precipitation Detector - PS - RainWise, Inc.
Trenton, ME, USA
Precipitation Detector
PS
Precipitation Detector PS
The RainWise Precipitation Sensor consists of a gold plated printed circuit board pattern that senses the presence of moisture. Any moisture on the surface of this board results in a contact closure. When connected to a RainWise data logger, a timer is energized and the “on” time is recorded in hours and minutes. Product Features The surface of the board is heated, so that after precipitation has ended, the surface of the sensor will quickly dry. This heated surface also prevents the system from showing a false indication from dew. The sensor is protected from wind by a shield. The standard mounting is the RainWise plug-in mount that matches our Monopod. The precipitation sensor can also be furnished with a small NEMA 4X enclosure equipped with a Monopod mount for remote installations. The RainWise Precipitation Sensor is guaranteed for five years.

The RainWise Precipitation Sensor consists of a gold plated printed circuit board pattern that senses the presence of moisture. Any moisture on the surface of this board results in a contact closure. When connected to a RainWise data logger, a timer is energized and the “on” time is recorded in hours and minutes.

Product Features

The surface of the board is heated, so that after precipitation has ended, the surface of the sensor will quickly dry. This heated surface also prevents the system from showing a false indication from dew.
The sensor is protected from wind by a shield. The standard mounting is the RainWise plug-in mount that matches our Monopod. The precipitation sensor can also be furnished with a small NEMA 4X enclosure equipped with a Monopod mount for remote installations.
The RainWise Precipitation Sensor is guaranteed for five years.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number PS
Product Name Precipitation Detector
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Wind Measurement Device - PCE-WS P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Solar Radiation Sensor - MS - 802 - RainWise, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 3000 nm (2850 to 30000 Å)
View Details
PAR Solar Radiation Sensor - A70-A - Comptus, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details