Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. Light can be split by percentage of overall intensity, wavelength, or polarization state.
From prototype to production, Rainbow Research Optics, Inc. (RROI) manufactures and delivers precision quality beamsplitters for ultraviolet (UV), visible (VIS), and infrared (IR) wavelength ranges
| Rainbow Research Optics, Inc. | |
|---|---|
| Product Category | Plate Beamsplitters |
| Product Name | Plate Beamsplitters |
| Beamsplitter Incidence | Normal Incidence; 45° Incidence |
| Beamsplitter Type | Polarizing (optional feature) |
| Beamsplitter Coating | No Coating (optional feature); Dielectric Coating (optional feature); Antireflection Coating (optional feature) |
| Beamsplitter Shape | Circular; Square; Rectangular |
| Rectangular Width | 0.5000 to 4 mm (0.0197 to 0.1575 inch) |