Altech Corp. Rotary Switches 2ASL5LB-1-110

Description
Rotary Switches Selec. Opr, 22 mm, Ill.,
Description
Rotary Switches Selec. Opr, 22 mm, Ill.,

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
2ASL5LB-1-110
Rotary Switches 2ASL5LB-1-110
Rotary Switches Selec. Opr, 22 mm, Ill.,

Rotary Switches Selec. Opr, 22 mm, Ill.,

Buy Now
Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 110 VAC - 70156736 - Allied Electronics, Inc.
Fort Worth, TX, USA
Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 110 VAC
70156736
Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 110 VAC 70156736
Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type Economy of space Self wiping contact Safe in operation LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.

Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type

  • Economy of space
  • Self wiping contact
  • Safe in operation
    LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches
Product Number 2ASL5LB-1-110 70156736
Product Name Rotary Switches Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 110 VAC
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

12A 194L Load Switch - 194L-E12-4502 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details