Altech Corp. 22mm Illum. Metal Selector Switch 3PSRR 2ASL3LB-5-230

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is a three-position selector switch designed for control circuits, featuring LED pilot light modules. It conforms to IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X and 12 standards, with IP65 protection. The switch operates within a temperature range of -25°C to +70°C and has a rated insulation voltage of 500V and thermal current of 10A. Contact make/break capacity is rated at AC-15: 4A at 415V and DC-13: 0.5A at 110V. LED modules consume a maximum of 20 mA at 24 VAC/DC, 100 VAC, and 240 VAC, and 15 mA at 110 VDC, with a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5 mm² to 2.5 mm² wire sizes. Mechanical life exceeds one million operations.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is a three-position selector switch designed for control circuits, featuring LED pilot light modules. It conforms to IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X and 12 standards, with IP65 protection. The switch operates within a temperature range of -25°C to +70°C and has a rated insulation voltage of 500V and thermal current of 10A. Contact make/break capacity is rated at AC-15: 4A at 415V and DC-13: 0.5A at 110V. LED modules consume a maximum of 20 mA at 24 VAC/DC, 100 VAC, and 240 VAC, and 15 mA at 110 VDC, with a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5 mm² to 2.5 mm² wire sizes. Mechanical life exceeds one million operations.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-230 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3PSRR
2ASL3LB-5-230
22mm Illum. Metal Selector Switch 3PSRR 2ASL3LB-5-230
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL3LB-5-230
Product Name 22mm Illum. Metal Selector Switch 3PSRR
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR6L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers