NKK Switches Low Profile Emergency Stop Switch FF0126BACAEA01

Description
Low profile and short depth behind panel Unique sliding latch mechanism ensures safety Available in two cap sizes with or without legends Meets IP65/IP67 of IEC 60529 Standards Nameplates and protective guards available
Request a Quote
Description
Low profile and short depth behind panel Unique sliding latch mechanism ensures safety Available in two cap sizes with or without legends Meets IP65/IP67 of IEC 60529 Standards Nameplates and protective guards available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FF01 series is a line of low-profile emergency stop switches with a behind-panel depth of 13.6mm and Ø16mm bodies, designed for high-density panel layouts. It features twist or pull-to-reset actuation, with optional Ø25mm or Ø30mm caps. The switch meets IP65/IP67 ratings per IEC 60529 for dust tightness and water jet resistance at the front panel, and incorporates a sliding latch mechanism to maintain the OFF state. Electrical ratings include 0.5A at 24V DC resistive load, 36V DC insulation voltage, and 100,000 operation life for both mechanical and electrical cycles. Contact resistance is 50 milliohms maximum, with insulation resistance of 100 megohms minimum at 500V DC. Operating temperature ranges from -25°C to +60°C. Terminals are solder lugs, and mounting torque is 785mN•m. The device complies with UL508, EN60947-5-1, and EN60947-5-5 standards.

Datasheet Summary
Powered by GS/AI

The FF01 series is a line of low-profile emergency stop switches with a behind-panel depth of 13.6mm and Ø16mm bodies, designed for high-density panel layouts. It features twist or pull-to-reset actuation, with optional Ø25mm or Ø30mm caps. The switch meets IP65/IP67 ratings per IEC 60529 for dust tightness and water jet resistance at the front panel, and incorporates a sliding latch mechanism to maintain the OFF state. Electrical ratings include 0.5A at 24V DC resistive load, 36V DC insulation voltage, and 100,000 operation life for both mechanical and electrical cycles. Contact resistance is 50 milliohms maximum, with insulation resistance of 100 megohms minimum at 500V DC. Operating temperature ranges from -25°C to +60°C. Terminals are solder lugs, and mounting torque is 785mN•m. The device complies with UL508, EN60947-5-1, and EN60947-5-5 standards.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Emergency Stop Switch - FF0126BACAEA01 - NKK Switches
Scottsdale, AZ, United States
Low Profile Emergency Stop Switch
FF0126BACAEA01
Low Profile Emergency Stop Switch FF0126BACAEA01
Low profile and short depth behind panel Unique sliding latch mechanism ensures safety Available in two cap sizes with or without legends Meets IP65/IP67 of IEC 60529 Standards Nameplates and protective guards available
  • Low profile and short depth behind panel
  • Unique sliding latch mechanism ensures safety
  • Available in two cap sizes with or without legends
  • Meets IP65/IP67 of IEC 60529 Standards
  • Nameplates and protective guards available
Supplier's Site Datasheet
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW E-STOP TWIST RESET 500MA 24V

SW E-STOP TWIST RESET 500MA 24V

Buy Now Datasheet
E-Stop Switches 2300-FF0126BACAEA01
LOW PROFILE EMERGENCY STOP SWITCH

LOW PROFILE EMERGENCY STOP SWITCH

Supplier's Site Datasheet
E-Stop Switch, Dpst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches - 75AH8783 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Switch, Dpst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches
75AH8783
E-Stop Switch, Dpst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches 75AH8783
E-STOP SWITCH, DPST-NC, 0.5A, 24VDC; Contact Configuration:DPST-N C; Switch Operation:On-Off; Switch Terminals:Solder Lug; Contact Current Max:500mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Product Range:FF01 Series

E-STOP SWITCH, DPST-NC, 0.5A, 24VDC; Contact Configuration:DPST-NC; Switch Operation:On-Off; Switch Terminals:Solder Lug; Contact Current Max:500mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Product Range:FF01 Series

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number FF0126BACAEA01 UNKNOWN 2300-FF0126BACAEA01 75AH8783
Product Name Low Profile Emergency Stop Switch Emergency Stop (E-Stop) Switches E-Stop Switches E-Stop Switch, Dpst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches
Actuation Type Pushbutton Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Low Profile Emergency Stop Switch - FF0116BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers