Through-hole-mountin
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches TACTILE SWITCH
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3F-1155 | Z10709-ND | B3F-1155 | B3F-1155 |
| Product Name | B3F Tactile Switch | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Dimensions | 7.3 x 6 x 6 mm | 6.00mm x 6.00mm | ||
| Terminal Type | Through-hole mount | Straight PC Pins | Solder Pin | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2549 kg) |
| Max. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2549 kg) |
| Max. Mechanical Life | 100000 Number of electrical operations | 100000 Number of electrical operations |