Aratas America LLC B3W-9 Illuminated Tactile Switch B3W-9012-Y2Y

Description
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.
Request a Quote Datasheet
Description
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3W-9 Illuminated Tactile Switch - B3W-9012-Y2Y - Aratas America LLC
Hoffman Estates, IL, United States
B3W-9 Illuminated Tactile Switch
B3W-9012-Y2Y
B3W-9 Illuminated Tactile Switch B3W-9012-Y2Y
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.

Compact Illuminated
Through-hole-mounting Switches
with Two LEDs

  • Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination.
  • Three-color illumination (red LED + green LED = orange).
  • Standard force (1.57 N) and high-force (2.26 N) models.
Supplier's Site Datasheet
Tactile Switches - Z12946-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z12946-ND
Tactile Switches Z12946-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3W-9012-Y2Y
Tactile Switches B3W-9012-Y2Y
Tactile Switches 2 Yllw LED Yllw Cap 12x12 High OF

Tactile Switches 2 Yllw LED Yllw Cap 12x12 High OF

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
B3W-9012-Y2Y
Switches - Tactile Switches B3W-9012-Y2Y
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3W-9012-Y2Y Z12946-ND B3W-9012-Y2Y B3W-9012-Y2Y
Product Name B3W-9 Illuminated Tactile Switch Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Dimensions 11 x 12 x 12 mm 12.00mm x 12.00mm
Terminal Type Through-hole mount Straight PC Pins
Min. Actuating Force 0.5 lbs (0.2304 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2345 kg) 0.5 lbs (0.2300 kg)
Max. Actuating Force 0.5 lbs (0.2304 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2345 kg) 0.5 lbs (0.2300 kg)
Max. Mechanical Life 300000 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3J Hinged Tactile Switch - B3J-3200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Tactile Switches - 39-B3AL-1004-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3100P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
7 suppliers