Radwell International Filter/Dryer XH01353-SUB

Description
SUBSTITUTE FOR FILTER-X XH01353, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FILTER-X XH01353, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83819492 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83819492
Filter/Dryer 83819492
SUBSTITUTE FOR FILTER-X XH01353, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FILTER-X XH01353, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83819492
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
HVAC Air Filters - 2560523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details